EN
  • EN
  • DE

LT4356HS-2#TRPBF

Part No LT4356HS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001074-LT4356HS-2#TRPBF
Manufacturer Analog Devices Inc.
Category Circuit Protection- Surge Suppression Ics
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Ultra Librarian 3D Model Ultra Librarian LT4356HS-2#TRPBF CAD Model

Description

Product Overview: LT4356HS-2#TRPBF

The LT4356HS-2#TRPBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic equipment from high voltage transients and faults. This device is part of the LT4356 series, which is known for its ability to safeguard systems against a variety of overvoltage conditions, including load dump in automotive applications, lightning surges, and power supply overvoltages.

Key Features

  • Surge Protection: The LT4356HS-2#TRPBF is engineered to clamp transient overvoltages to a safe level, allowing downstream components to operate securely during electrical surges.
  • Wide Operating Voltage Range: This device operates over a broad input voltage range, making it suitable for a variety of applications across different voltage standards.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold with external resistors, providing flexibility and precision for specific application requirements.
  • High Temperature Operation: The 'HS' designation indicates that this component is designed for high-temperature operation, making it ideal for harsh environments.
  • Low Quiescent Current: It features a low current draw in standby mode, contributing to overall power efficiency.
  • Reverse Input Protection: The LT4356HS-2#TRPBF can withstand negative input voltages without damage, offering additional protection for the power supply line.

Applications

The LT4356HS-2#TRPBF is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Telecommunications infrastructure
  • Power supplies and converters

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT4356HS-2#TRPBF is no exception, as it is built to meet stringent industry standards, ensuring long-term reliability and performance. This product is available in a thermally enhanced 16-lead plastic ePad (4mm × 3mm) DFN package, offering excellent thermal performance in a compact footprint.

Whether you're designing for rugged industrial environments or sensitive communication systems, the LT4356HS-2#TRPBF provides the protection needed to maintain system integrity and prolong the life of your electronic investments.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310
Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1479 $54.4437
7+ $14.8906 $104.2342
11+ $14.4253 $158.6783
15+ $13.9600 $209.4000
19+ $13.4946 $256.3974
25+ $12.0986 $302.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess