EN
  • EN
  • DE

LT4356CS-3#TRPBF

Part No LT4356CS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression Ics
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382591-LT4356CS-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356CS-3#TRPBF CAD Model

Description

The LT4356CS-3#TRPBF is a surge stopper designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is engineered to protect sensitive electronic devices from high voltage transients and surges, which can occur due to lightning strikes, power supply faults, or other unexpected power disturbances.

Key Features

  • Surge Protection: The LT4356CS-3#TRPBF provides robust protection against surges, ensuring that the electronics it guards are safe from potentially damaging voltage spikes.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various application requirements and ensuring versatility across different platforms.
  • Adjustable Output Clamp: Users can set the output clamp voltage to a desired level, providing flexibility and precise protection tailored to specific circuit needs.
  • Overcurrent Protection: This device includes overcurrent protection, which helps prevent damage due to excessive current flowing through the circuit.
  • Reverse Input Protection: The LT4356CS-3#TRPBF is capable of withstanding negative input voltages without damage, adding another layer of security for the connected devices.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, making it suitable for energy-sensitive applications.

Applications

The LT4356CS-3#TRPBF is ideal for a wide range of applications where voltage surge protection is critical. These include automotive electronics, industrial control systems, avionics, power supplies, and telecommunications equipment. Its robust design and adjustable features make it a versatile choice for engineers looking to safeguard their electronic designs from unexpected power anomalies.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT4356CS-3#TRPBF is no exception. It is built to meet high industry standards, ensuring reliable performance in even the most demanding environments. With its advanced features and proven design, this surge stopper is an excellent choice for protecting critical electronic infrastructure.

You May Also Be Interested in

Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $9.6310
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess