EN
  • EN
  • DE

MAX14572EUD+T

Part No MAX14572EUD+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel
Technology Internal Switch
Applications General Purpose
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-TSSOP-EP
Voltage - Working 36V
Family Part Number MAX14572
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212152-MAX14572EUD+T
Manufacturer Homepage www.maxim-ic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX14572EUD+T CAD Model

Description

Maxim Integrated MAX14572EUD+T Adjustable Overvoltage and Overcurrent Protector

The MAX14572EUD+T from Maxim Integrated is a highly versatile and robust integrated circuit designed to protect systems against overvoltage and overcurrent conditions, ensuring the safety and longevity of electronic components. This adjustable protector is an ideal solution for a wide range of applications, including USB ports, portable devices, and industrial equipment where precise voltage and current regulation is critical.

Key Features

  • Adjustable Overvoltage Protection: The device offers an adjustable overvoltage protection (OVP) threshold, which can be set by external resistors. This flexibility allows designers to tailor the protection level to the specific needs of their application.
  • Adjustable Overcurrent Protection: Similarly, the overcurrent protection (OCP) threshold can be adjusted, providing precise control over the current limit to prevent damage from excessive current draw.
  • Wide Operating Voltage Range: The MAX14572EUD+T operates over a broad voltage range, accommodating various power supply specifications and ensuring compatibility with a multitude of devices.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device automatically turns off if the internal temperature exceeds a safe threshold, preventing thermal damage.
  • Reverse Voltage Protection: The protector also includes reverse voltage protection, safeguarding the circuit against potential damage from incorrect power supply connections.

Applications

  • USB Power Supplies and Chargers
  • Portable Electronic Devices
  • Industrial Controls
  • Consumer Electronics
  • Automotive Accessories

The MAX14572EUD+T comes in a compact TSSOP-16 package, making it suitable for space-constrained applications. Its robust protection features and adjustable parameters make it an essential component for any design requiring reliable power management and protection. Maxim Integrated's commitment to quality and performance ensures that the MAX14572EUD+T will enhance the durability and reliability of your electronic products.

You May Also Be Interested in

Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $12.9233
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9233 $51.6932
10+ $10.6037 $106.0370
15+ $10.2723 $154.0845
21+ $9.9410 $208.7610
27+ $9.6096 $259.4592
35+ $8.6155 $301.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,232 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess