The SN74ALVC16334DGGR is a high-quality, high-performance integrated circuit (IC) product from Texas Instruments (TI), a renowned global semiconductor company.
- Description: 16-bit universal bus driver that uses a two-port bi-directional universal shift/storage register with 3-state outputs.
- Operating Voltage: Operates on a wide range of power supply voltages, from 1.65V to 3.6V.
- Drive Capability: High drive capability of ±24mA @ 3.0V.
- Technology: Designed with TI's advanced low-voltage CMOS (ALVC) technology.
- Clock Frequency: Capable of operating at high speeds, with a maximum clock frequency of 210 MHz.
- Outputs: 3-state outputs.
- Package: Packaged in a TSSOP (Thin Shrink Small Outline Package).
- RoHS Compliant: RoHS compliant.