The LT4294HDD#PBF is a cutting-edge Power over Ethernet (PoE) interface controller from Analog Devices Inc., designed to simplify the task of delivering power to Ethernet-connected devices. This highly integrated component is part of the IEEE 802.3bt standard, which allows for the delivery of up to 90W of power over standard Ethernet cables, making it an ideal solution for a wide range of applications, including wireless access points, security cameras, and VoIP phones.
Key Features:
- IEEE 802.3bt Compliant: Ensures compatibility with the latest PoE standards for high-power applications.
- Advanced Power Management: Features include programmable classification, current limit, and overload protection to ensure reliable operation.
- Integrated Hot Swap Controller: Provides safe insertion and removal of PoE devices without causing damage or disruption to the network.
- High Efficiency: Optimized design for minimal power dissipation, which is critical for maintaining the efficiency of power delivery.
- Robust Thermal Performance: The package design ensures excellent heat dissipation, maintaining performance even under high power operation.
- Flexible Application: Suitable for both isolated and non-isolated topologies, allowing for versatility in design.
Product Specifications:
| Parameter |
Value |
| Part Number |
LT4294HDD#PBF |
| Manufacturer |
Analog Devices Inc. |
| Package/Case |
HDD-12 |
| Operating Temperature |
-40°C to +85°C |
The LT4294HDD#PBF is a robust and versatile PoE solution that meets the demands of modern networked devices requiring substantial power. With its advanced features and compliance with the latest PoE standards, this controller is poised to be a mainstay in the development of power-efficient and high-performance Ethernet-connected devices.