EN
  • EN
  • DE

LT3650EDD-8.2#TRPBF

Part No LT3650EDD-8.2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Charger IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT3650EDD-8.2#TRPBFCT, 161-LT3650EDD-8.2#TRPBFTR, LT3650EDD-8.2#TRPBF-ND, 161-LT3650EDD-8.2#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878722-LT3650EDD-8.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3650EDD-8.2#TRPBF CAD Model

Description

Product Overview: LT3650EDD-8.2#TRPBF

The LT3650EDD-8.2#TRPBF from Analog Devices Inc. is a high-efficiency, 2A battery charger designed to charge single-cell lithium-ion batteries. Its compact and robust design makes it an ideal choice for portable electronic devices that require a reliable power management solution.

Key Features

  • Programmable Charge Rate: The charging current is programmable up to 2A, allowing for flexibility in charging speed based on the application's requirements and battery capacity.
  • Wide Input Voltage Range: The device operates with an input voltage range from 4.95V to 32V, accommodating a variety of power sources, from wall adapters to solar panels.
  • Precision Charge Voltage: The LT3650EDD-8.2#TRPBF has a fixed 8.2V charge voltage with an accuracy of ±0.5%, ensuring the battery is charged safely and efficiently.
  • Integrated Thermal Protection: The built-in thermal regulation prevents overheating by reducing the charge current during high temperature conditions, safeguarding both the charger and the battery.
  • Automatic Recharge: The device features an auto-restart function that initiates a new charging cycle if the battery voltage falls below an internal threshold, keeping the battery topped off.
  • Compact Package: Housed in a small 12-lead DFN package, it is suitable for space-constrained applications.
  • No Top-Off Charge Cycle: The charger does not include a top-off charge cycle, which means it stops charging once the final float voltage is reached, preventing overcharging.

Applications

The LT3650EDD-8.2#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • Industrial Equipment
  • Unmanned Systems
  • Consumer Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3650EDD-8.2#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliability and performance in critical applications.

Overall, the LT3650EDD-8.2#TRPBF stands out as a powerful and reliable solution for managing the charging of lithium-ion batteries, with its advanced features and robust design tailored to meet the needs of today's technologically advanced portable devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess