EN
  • EN
  • DE

MT46V16M16P-5B:K

Part No MT46V16M16P-5B:K
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-400 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943518-MT46V16M16P-5B:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16P-5B:K CAD Model

Description

The MT46V16M16P-5B:K is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip produced by Micron Technology. Designed for applications demanding high-speed data transfer and efficient memory performance, this chip has a density of 16Mb x 16, suitable for a range of uses.

Applications

  • High-Performance Computing: Used in systems that require rapid data processing and memory access.
  • Graphics Cards: Employed in entry-level graphics cards for texture and frame buffer storage.
  • Networking Equipment: Integrated into routers, switches, and network interfaces for buffering and fast packet processing.
  • Embedded Systems: Used in various embedded applications needing high-speed memory, such as industrial control systems.
  • Consumer Electronics: Found in gaming consoles and digital TVs for enhanced performance.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, doubling the bandwidth compared to single data rate SDRAM.
  • 16Mb x 16 Density: Provides 16Mb x 16 storage capacity.
  • Operating Frequency: Operates at a specified frequency for fast data access.
  • JEDEC Standard Compliance: Adheres to industry standards, ensuring compatibility.

Benefits

  • Increased Bandwidth: Improves data transfer rates, enhancing system performance.
  • Efficient Memory Usage: Reduces latency and boosts responsiveness with quick data access.
  • Reliable Performance: Micron Technology ensures stable and consistent operation.
  • Lower Power Consumption: Designed for efficient power management.
  • Cost-Effective Solution: Offers a good balance between performance and cost.

Additional Details

This DDR SDRAM typically operates at 2.5V. It supports auto precharge and burst read/write operations. The MT46V16M16P-5B:K is suitable for applications benefiting from increased memory bandwidth and efficient memory management. Available in TSOP package.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,242 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess