EN
  • EN
  • DE

LT3092ETS8#TRPBF

Part No LT3092ETS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC PROG CURRENT SOURCE TSOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Current Source Regulator - 200mA TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LT3092
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3092ETS8#TRPBFCT, LT3092ETS8#TRPBFDKR, LT3092ETS8#TRPBFTR, LT3092ETS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848167-LT3092ETS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3092ETS8#TRPBF CAD Model

Description

Product Overview: LT3092ETS8#TRPBF from Analog Devices Inc.

The LT3092ETS8#TRPBF is a highly versatile, programmable current source from Analog Devices Inc., designed to cater to a wide range of applications requiring a precise and reliable current supply. This innovative component offers engineers the flexibility to set the output current with just two external resistors, making it an ideal choice for power supply, battery charger, LED driver, and sensor applications.

Key Features

  • Programmable Output Current: The LT3092ETS8#TRPBF allows for an output current range from 0.5mA to 200mA, which can be set with two external resistors. This feature provides designers with the ability to customize the current source to their specific needs without the need for multiple components.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 1.8V to 36V, making it suitable for various supply voltages and ensuring it can be used in a multitude of different circuit configurations.
  • High Accuracy: The device boasts excellent accuracy and low temperature coefficient, ensuring stable and precise current output over the entire operating temperature range.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from overheating, thereby enhancing its reliability and longevity.
  • Small Footprint: Housed in an SOT-23 package, the LT3092ETS8#TRPBF is compact and suitable for space-constrained applications.

Applications

The LT3092ETS8#TRPBF is ideal for a variety of applications, including but not limited to:

  • LED Lighting and Driver Circuits
  • Constant Current Sources and Sinks
  • Power Supplies
  • Battery Chargers
  • Current Regulators for Sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3092ETS8#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and reliability.

In summary, the LT3092ETS8#TRPBF from Analog Devices Inc. is a flexible, accurate, and compact solution for a wide array of applications that require a programmable current source. Its ease of use, coupled with its robust feature set, makes it a valuable component for designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6783 $51.4613
27+ $3.8386 $103.6422
41+ $3.7186 $152.4626
56+ $3.5987 $201.5272
72+ $3.4787 $250.4664
97+ $3.1189 $302.5333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,330 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess