EN
  • EN
  • DE

INTEL BRACKET-QLE2672-LP - Low Profile Bracket for QLE2672

Part No INTEL BRACKET-QLE2672-LP - Low Profile Bracket for QLE2672
Manufacturer Intel
Catalog Spare Parts
Description Low Profile Bracket for QLE2672
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1424030-INTEL BRACKET-QLE2672-LP - Low Profile Bracket for QLE2672
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL BRACKET-QLE2672-LP - Low Profile Bracket for QLE2672 CAD Model

Description

The INTEL BRACKET-QLE2672-LP is a low-profile bracket designed for the QLE2672 Fibre Channel Host Bus Adapters (HBAs). Tailored for environments where space efficiency is a priority, this bracket enables the seamless integration of the QLE2672 HBA into small form factor (SFF) servers and desktops. Its low-profile configuration is particularly suited for slim server or workstation cases, making it an ideal choice for dense data center racks or any setup where space conservation is crucial. Constructed with high-grade metals, the bracket ensures a solid and secure attachment to your system, reducing the risk of displacement and the potential for connectivity issues. The thoughtful design contributes to optimal airflow, preventing overheating in tightly packed systems. With the INTEL BRACKET-QLE2672-LP, users can expect a reliable and convenient solution for installing their QLE2672 HBAs in constrained spaces, thereby enhancing the flexibility and scalability of their storage infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGH40N-BL - Multi Format SATA DVD Writer Hitachi LG GH40N-BL
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R42 - DAT160 DDS-6 USB Streamer 5.25-inch (Rev. 2) (Hewlett Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu RDX Cartridge 500GB/1000GB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 500 GB, Compressed capacity: 1000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSH-116BB-BL - SATA CD-/DVD-ROM Drive TSST SH-116BB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGUD0N-BL-SV - Ultra Slimline DVD-ROM, 9.5 mm tray
Need more? Email Us
Fujitsu Electronics America, Inc.
TFM module for FBU on PRAID EP420i/e
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40098548 - Power Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3857-L700. Product type: Blank data tape, Media type: RDX, Compressed capacity: 2000 GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess