EN
  • EN
  • DE

LT1715CMS#TRPBF

Part No LT1715CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 150MHZ DUAL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Comparator General Purpose CMOS, Rail-to-Rail, TTL 10-MSOP
Manufacturer Analog Devices Inc.
Series UltraFast™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name LT1715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1715CMS#TRPBF-ND, LT1715CMS#TRPBFDKR, LT1715CMS#TRPBFCT, LT1715CMS#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878466-LT1715CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1715CMS#TRPBF CAD Model

Description

Introducing the LT1715CMS#TRPBF from Analog Devices Inc.

The LT1715CMS#TRPBF is a high-speed, dual comparator from Analog Devices Inc., renowned for its precision and reliability in a wide range of applications. This comparator is designed to operate with dual supplies ranging from 2.5V to ±7V, or a single supply from 5V to 14V, making it a versatile choice for various electronic systems. It is particularly well-suited for systems requiring a fast response time, as it boasts a propagation delay of typically 4.5ns with 5mV overdrive.

This device comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The LT1715CMS#TRPBF features a unique input stage that maintains high impedance, which prevents loading on the input source even when the input voltage exceeds the power supplies. This characteristic ensures stable operation and extends the comparator's utility in high-impedance sensor interfaces and open-collector configurations.

One of the key advantages of the LT1715CMS#TRPBF is its rail-to-rail output stage, which allows the output to swing within millivolts of the power supplies. This feature is crucial for driving loads effectively and maximizes the dynamic range in single-supply operations. Additionally, the device has an integrated latch function, which provides the ability to hold the comparator's output state until the user decides to retrieve it, enhancing its flexibility in timing-critical applications.

The LT1715CMS#TRPBF is commonly used in high-speed signal processing, zero-crossing detectors, window comparators, and pulse-width modulation (PWM) circuits. Its fast response and precision make it an excellent choice for telecommunications, industrial control systems, and automotive electronics where rapid signal comparison is necessary.

Overall, the LT1715CMS#TRPBF from Analog Devices Inc. is a robust and reliable component that offers high-speed performance, low-voltage operation, and versatile features for a broad spectrum of applications. Its compact form factor, combined with its impressive specifications, makes it an essential part of any electronics designer's toolkit.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2357 $63.7071
6+ $17.4241 $104.5446
9+ $16.8796 $151.9164
13+ $16.3351 $212.3563
16+ $15.7906 $252.6496
22+ $14.1571 $311.4562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess