EN
  • EN
  • DE

TPA2000D1TPWRQ1

Part No TPA2000D1TPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 055346-TPA2000D1TPWRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2000D1TPWRQ1 CAD Model

Description

The TPA2000D1TPWRQ1 is a high-fidelity, filter-free class-D audio amplifier from Texas Instruments, specifically designed for automotive and consumer audio applications. This efficient and compact amplifier is capable of delivering 2W of continuous RMS power into a 4-ohm load with less than 1% THD+N, ensuring clear and powerful sound reproduction for in-car entertainment and infotainment systems.

Key Features:

  • Output Power: Capable of delivering 2W into 4 ohms at 5V, providing robust audio performance for a variety of applications.
  • High Efficiency: Class-D operation offers greater than 90% power efficiency, reducing heat dissipation and power consumption, which is critical for automotive applications.
  • Filter-Free Operation: The TPA2000D1TPWRQ1 does not require an output filter, simplifying design and reducing component count.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device against overheating and short-circuit conditions, ensuring reliability and longevity.
  • Wide Supply Voltage Range: Operates from a 2.5V to 5.5V supply, making it versatile for use in various automotive power environments.
  • Space-Saving Package: Available in a thermally enhanced 24-pin TSSOP PowerPAD package that is ideal for space-constrained applications.

Applications:

  • Automotive Audio Systems
  • Navigation and Infotainment Systems
  • Portable and Miniature Speakers
  • Alarm and Security Systems

The TPA2000D1TPWRQ1 is designed to meet the rigorous demands of automotive audio systems, providing not only power and quality but also the reliability required for in-vehicle use. Its compact size and high efficiency make it an excellent choice for designers looking to optimize space without compromising on sound quality. Whether it's for a head unit, external amplifier, or other audio applications within the automotive environment, the TPA2000D1TPWRQ1 stands out as a versatile and dependable component in Texas Instruments' audio amplifier portfolio.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9852 $51.8076
31+ $3.2700 $101.3700
48+ $3.1678 $152.0544
66+ $3.0656 $202.3296
85+ $2.9634 $251.8890
113+ $2.6568 $300.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,738 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess