EN
  • EN
  • DE

DS125BR111RTWT

Part No DS125BR111RTWT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER EQUALIZR 2CH 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications PCIe, SAS, SATA
Input CML
Output CML
Data Rate (Max) 12.5Gbps
Number of Channels 2
Delay Time 70ps
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 2.5 V to 3.3 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-WQFN (4x4)
Win Source Part Number 1034362-DS125BR111RTWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS125BR111RTWT CAD Model

Description

The DS125BR111RTWT from Texas Instruments is a state-of-the-art signal conditioning solution designed to enhance the performance and reliability of high-speed data transmission. This robust device is tailored for use in demanding applications that require the extension of signal reach over long cables or printed circuit boards (PCBs). It is an ideal component for industries that demand high-speed data integrity, such as telecommunications, data centers, and high-performance computing.

Key Features

  • High-Speed Performance: The DS125BR111RTWT supports data rates up to 12.5 Gbps, making it suitable for a variety of high-speed interfaces including 10G-KR, 40G-KR4, QDR/FDR InfiniBand, and SAS/SATA.
  • Signal Conditioning: It includes adaptive equalization and output de-emphasis, which corrects for signal loss over long traces and cables, ensuring signal integrity and minimizing data errors.
  • Low Power Consumption: Designed for efficiency, this device operates with low power consumption, reducing thermal footprint and saving energy costs.
  • Flexibility: The DS125BR111RTWT offers programmable settings via an I2C interface or pin strapping, allowing for customization to meet specific system requirements.
  • Robust Operation: The device is built to withstand industrial temperature ranges from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

Applications

The DS125BR111RTWT is versatile and can be integrated into a wide range of applications. It is particularly effective in:

  • Data center networking equipment, such as switches and routers
  • High-speed backplanes and point-to-point data links
  • Storage systems, including SAN/NAS
  • Server and workstation applications requiring high-speed data transfer

Package and Quality

Encased in a compact 16-pin WQFN package, the DS125BR111RTWT is designed for easy integration into existing or new systems. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With the DS125BR111RTWT, Texas Instruments continues to deliver innovative solutions that push the boundaries of high-speed data communication, offering designers a reliable and efficient way to maintain signal integrity across challenging transmission environments.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4935 $57.4675
11+ $9.4306 $103.7366
17+ $9.1359 $155.3103
23+ $8.8412 $203.3476
30+ $8.5465 $256.3950
40+ $7.6624 $306.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess