EN
  • EN
  • DE

TMS320F28035PAGQ

Part No TMS320F28035PAGQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 14x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213186-TMS320F28035PAGQ
Family Name TMS320F28035
Introduction Date October 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28035PAGQ CAD Model

Description

Texas Instruments TMS320F28035PAGQ Product Overview

The TMS320F28035PAGQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed specifically for industrial control applications. This advanced microcontroller is part of the C2000™ 32-bit MCU family, known for its Piccolo™ series, which offers a perfect blend of processing power, flexibility, and real-time precision control to meet the demands of complex and sophisticated industrial systems.

The TMS320F28035PAGQ is built around a powerful 32-bit CPU (TMS320C28x) that operates at a frequency of up to 60 MHz. This core provides the computational bandwidth necessary for advanced algorithms in applications such as motor control, power conversion, renewable energy systems, and other embedded control challenges. The device features 256KB of flash memory and 20KB of RAM, ensuring ample space for code storage and efficient data handling.

One of the key advantages of the TMS320F28035PAGQ is its integrated control peripherals. These include high-resolution pulse width modulators (PWMs), 12-bit analog-to-digital converters (ADCs), and capture/compare units, all of which facilitate precise control and measurement in real-time applications. Additionally, the microcontroller supports multiple communication protocols, including I2C, SPI, CAN, and UART, allowing for versatile connectivity options with other devices in a system.

The device is housed in a 64-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments, with an extended temperature range and enhanced protection features.

Developers can take advantage of Texas Instruments' comprehensive software and hardware support ecosystem, which includes development kits, reference designs, code libraries, and the Code Composer Studio™ integrated development environment (IDE). This support accelerates the design process and helps bring products to market faster.

In summary, the TMS320F28035PAGQ stands out as a versatile and powerful solution for designers who require a balance of processing capability, precision control, and robustness in their industrial control applications. With its advanced features and strong ecosystem support, this DSP is well-suited to drive innovation and efficiency in a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0863 $54.5178
14+ $7.4554 $104.3756
21+ $7.2225 $151.6725
29+ $6.9895 $202.6955
38+ $6.7565 $256.7470
50+ $6.0576 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess