EN
  • EN
  • DE

LT1714IGN#TRPBF

Part No LT1714IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description LT1714 - Single/Dual, 7ns, Low Power, 3V/5V/±5V Rail-to-Rail Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Common Mode Rejection Ratio 80 dB
Hysteresis 100 mV
Input Bias Current 2 µA
Input Offset Voltage (Vos) 3 mV
Lead Free Yes
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Dual Supply Voltage 1.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.4 V
Number of Channels 2
Number of Elements 2
Number of Pins 16
Output Current 20 mA
Output Type TTL
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 80 dB
Propagation Delay 11 ns
Quiescent Current 7.5 mA
Response Time 8 ns
RoHS Compliant
Schedule B 8542390000
Voltage Gain 69.54 dB
Win Source Part Number 1071478-LT1714IGN#TRPBF
Categories Linear - Comparators
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1714IGN#TRPBF CAD Model

Description

Product Overview: LT1714IGN#TRPBF

The LT1714IGN#TRPBF is a high-speed, dual comparator produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This comparator is designed to provide fast and reliable performance for a wide range of applications, including telecommunications, industrial control systems, and data acquisition systems.

Key Features

  • High-Speed Operation: The LT1714IGN#TRPBF boasts a fast propagation delay, typically 4.5 ns, which is essential for high-speed signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it suitable for power-sensitive designs.
  • Dual Comparator: It features two independent comparator channels, allowing for simultaneous processing of different signals.
  • Wide Input Voltage Range: The LT1714IGN#TRPBF can handle a wide range of input voltages, supporting flexible system design requirements.
  • Over-The-Top® Input Range: The unique input range allows the comparator to operate with input signals above the positive supply, providing greater design versatility.

Electrical Specifications

  • Supply Voltage: The device operates from a 3V to 10V single supply or ±1.5V to ±5V dual supply.
  • Output Stage: The LT1714IGN#TRPBF features rail-to-rail output stages that can drive loads directly.
  • Input Offset Voltage: The comparator maintains a low input offset voltage, enhancing the accuracy of signal comparisons.

Package and Quality

  • Robust Package: Housed in a 16-lead SSOP package, the LT1714IGN#TRPBF is designed for robustness and reliability in various environments.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring consistent performance across a broad temperature range.
  • Quality Assurance: Analog Devices Inc. is committed to high-quality standards, and the LT1714IGN#TRPBF is no exception, undergoing rigorous testing to ensure performance and reliability.

With its combination of speed, power efficiency, and precision, the LT1714IGN#TRPBF from Analog Devices Inc. is an ideal choice for designers looking to implement a high-performance comparator in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6309 $58.1545
13+ $9.5438 $124.0694
19+ $9.2446 $175.6474
26+ $8.9466 $232.6116
34+ $8.6486 $294.0524
45+ $7.7535 $348.9075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 594 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess