EN
  • EN
  • DE

LT1568IGN#PBF

Part No LT1568IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC BLOCK BUILD FLTR LONOS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Band Pass
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 2.7 V to 11 V, ±2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072287-LT1568IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1568IGN#PBF CAD Model

Description

Product Overview: LT1568IGN#PBF

The LT1568IGN#PBF is an innovative, high-performance active RC filter building block from Linear Technology, designed to significantly simplify the design of complex filter circuits. With its dual matched amplifiers and on-chip resistors, this integrated circuit allows for the creation of high-order filters without the need for external components, thus reducing board space and enhancing reliability.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for a variety of signal processing applications.
  • High-Quality Filtering: The LT1568IGN#PBF is capable of implementing second-order filter sections, providing excellent filter characteristics with high selectivity and low distortion.
  • Flexibility: Users can easily configure multiple devices in cascade to create higher-order filters, such as fourth, sixth, or even eighth-order filters, for more demanding applications.
  • Low Noise: The device is designed to have low noise and low harmonic distortion, ensuring clean signal processing for high-fidelity audio or precise instrumentation applications.
  • Adjustable Gain: The internal amplifiers have adjustable gain, which can be set via external resistors, providing further flexibility in filter design.

Applications

The LT1568IGN#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Audio processing
  • ADC/DAC filtering
  • Anti-aliasing filters
  • Signal conditioning

Package and Quality

The device is offered in a 16-lead narrow SSOP package, which is designed for space-conscious applications. The package is RoHS compliant, adhering to environmental standards. Furthermore, Linear Technology ensures that the LT1568IGN#PBF meets rigorous quality and performance standards, making it a reliable choice for both commercial and industrial applications.

In summary, the LT1568IGN#PBF from Linear Technology is a versatile, high-performance filter solution that offers designers the ability to create complex filter topologies with ease and precision. Its integration of dual amplifiers and on-chip resistors, combined with its low noise and distortion, makes it an excellent choice for a wide array of filtering requirements.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Analog Devices Inc.
Lowest to $6.1596
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
RF Micro Devices
Lowest to $3.9097
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9047 $67.8094
4+ $27.8193 $111.2772
6+ $26.9499 $161.6994
8+ $26.0806 $208.6448
10+ $25.2112 $252.1120
14+ $22.6032 $316.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,627 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess