EN
  • EN
  • DE

CY62127BVLL-70BAI

Part No CY62127BVLL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64K x 16 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164277-CY62127BVLL-70BAI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CY62127BVLL-70BAI CAD Model

Description

The CY62127BVLL-70BAI is a high-performance CMOS static RAM (SRAM) manufactured by Cypress Semiconductor (now Infineon Technologies). It is organized as 8,388,608 words by 8 bits. This SRAM features very low standby power and fast access times, making it suitable for various memory applications.

Applications

  • Networking equipment: Buffering data in routers, switches, and other networking devices.
  • Telecommunications systems: Storing configuration data and temporary data in telecom equipment.
  • Industrial automation: Memory for programmable logic controllers (PLCs) and other industrial control systems.
  • Medical devices: Storing patient data and program code in medical instruments.
  • Test and measurement equipment: Data logging and temporary storage in oscilloscopes, spectrum analyzers, and other test equipment.

Features

  • High-speed access time: 70 ns access time ensures fast data retrieval and storage.
  • Low standby current: Minimizes power consumption when the device is not actively being accessed.
  • Wide operating voltage range: Operates from 2.2V to 3.6V, making it compatible with various systems.
  • Data retention voltage: Guarantees data retention at a low voltage.
  • Available in various packages: Offered in different package options for flexibility in system design.

Benefits

  • Improved system performance: Fast access times enable high-speed data processing and transfer.
  • Reduced power consumption: Low standby current contributes to energy efficiency in battery-powered devices.
  • Enhanced system reliability: Reliable data retention ensures data integrity even during power fluctuations.
  • Simplified system design: Wide operating voltage range simplifies system integration.
  • Long product lifecycle: Designed for long-term availability, ensuring support for extended product lifecycles.

Additional Details

The CY62127BVLL-70BAI operates within a temperature range of -40°C to +85°C. It features TTL-compatible inputs and outputs. The package is a 44-Pin TSOP. Refer to the datasheet for detailed timing diagrams, electrical characteristics, and package dimensions.

As this is an End-Of-Life (EOL) product, it may be difficult to source and alternative parts should be considered for new designs.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess