EN
  • EN
  • DE

MAX260BENG

Part No MAX260BENG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Microprocessor Programmable Universal Active Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212759-MAX260BENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX260BENG CAD Model

Description

The MAX260BENG is a highly sophisticated integrated circuit from Maxim Integrated that serves as a precision, high-order, switched-capacitor filter. This versatile component is designed to deliver high-performance filtering solutions in a compact package, making it a perfect fit for a variety of applications across different industries.

With its integrated switched-capacitor design, the MAX260BENG offers a reliable and flexible approach to filtering that is not dependent on external components for setting the filter's frequency characteristics. This feature simplifies the design process and enhances the reliability of the end product by reducing the number of components required on the PCB.

The device is capable of implementing fourth-order filter functions without the need for any external components, which is a testament to its high level of integration. Users can configure the MAX260BENG in a variety of filter responses, including low-pass, high-pass, band-pass, and notch filters, providing a wide range of options to address specific filtering needs.

One of the key advantages of the MAX260BENG is its precision performance. The device features a clock-to-center frequency ratio accuracy of 0.01%, which allows for precise filter tuning, essential for applications requiring exacting frequency characteristics. Additionally, the filter's dynamic range is impressive, with a signal-to-noise ratio of 82dB, ensuring clean and clear signal processing.

The MAX260BENG operates over a wide supply voltage range, typically from ±4.5V to ±8V, providing designers with flexibility in terms of power supply design. It also features low power consumption, which is crucial for battery-powered and energy-sensitive applications.

In terms of packaging, the MAX260BENG comes in a 24-pin DIP (Dual In-line Package), which is well-suited for through-hole PCB mounting techniques. This makes it relatively easy to handle during the assembly process and is preferred in applications where durability and robustness are priorities.

Overall, the MAX260BENG from Maxim Integrated is a top-tier choice for engineers looking to implement high-quality, reliable filtering in their designs. Its combination of precision, flexibility, and ease of use makes it an invaluable component in the signal processing toolbox.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Texas Instruments
Lowest to $30.5777
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.3832
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess