EN
  • EN
  • DE

R3112N361A-TR-FA

Part No R3112N361A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288523-R3112N361A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N361A-TR-FA CAD Model

Description

The R3112N361A-TR-FA is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal or other indication when the voltage falls below a specific threshold. The '361A' typically indicates a detection voltage of 3.6V. It's commonly employed to safeguard against undervoltage conditions in various electronic devices, ensuring stable and reliable operation.

Applications

  • Microcontroller Reset Circuits: To ensure microcontrollers are properly reset when the power supply voltage falls below the minimum operating level.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown in case of undervoltage.
  • Battery-Powered Devices: Protecting battery-powered devices from deep discharge by detecting low battery voltage and initiating controlled shutdown.
  • Memory Protection: Preventing data corruption in memory devices by detecting voltage drops and initiating write protection.
  • Industrial Control Systems: Ensuring reliable operation of sensitive components by monitoring voltage levels in industrial control systems.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages like SOT-23, saving board space.
  • Built-in Hysteresis: Prevents oscillations near the detection threshold.
  • Open Drain Output: Offers flexible interfacing with other circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures, suitable for various environmental conditions.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Reduced Board Space: Small package allows for compact designs.
  • Simplified Circuit Design: Integrated features like hysteresis simplify the design process.
  • Protection Against Brownouts: Ensures proper system shutdown during brownout conditions, preventing data loss and potential hardware damage.

Additional Details

The R3112N361A-TR-FA operates by continuously monitoring the input voltage and comparing it against an internal reference. When the input voltage drops below the detection threshold (3.6V in this case), the output is asserted. The output is typically an open-drain type, requiring an external pull-up resistor. The built-in hysteresis prevents the output from rapidly switching when the input voltage is near the threshold. The 'TR' suffix indicates tape and reel packaging for automated assembly, and the 'FA' suffix often denotes a specific environmental or packing compliance feature, such as being halogen-free.

Key specifications include a detection voltage of 3.6V, very low quiescent current consumption, and a wide operating temperature range. The value of the external pull-up resistor should be selected based on the specific application requirements. This device provides a robust and efficient solution for voltage monitoring and reset applications in a wide array of electronic devices.

You May Also Be Interested in

Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess