EN
  • EN
  • DE

MLX90333EDC-BCT-000-TU

Part No MLX90333EDC-BCT-000-TU
Manufacturer Melexis Technologies NV
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG/PWM 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Melexis Technologies NV
Series Triaxis®
Package Tube
Technology Hall Effect
Axis X, Y, Z
Output Type Analog, PWM
Sensing Range 20mT ~ 70mT (X,Y), 24mT ~ 140mT (Z)
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 16mA
Current - Output (Max) 30mA
Resolution 12 b
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Programmable
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MLX90333
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MLX90333EDC-BCT-TU
Standard Package 80
Win Source Part Number 1110220-MLX90333EDC-BCT-000-TU
Ultra Librarian 3D Model Ultra Librarian MLX90333EDC-BCT-000-TU CAD Model

Description

The MLX90333EDC-BCT-000-TU is a Triaxis® programmable magnetic sensor, designed for use in linear and compass applications.

  • Output Type: Analog and PWM
  • Axes: X, Y, and Z axes
  • Sensing Range (X and Y axes): 20mT to 70mT
  • Sensing Range (Z axis): 24mT to 140mT
  • Resolution: 12 bits
  • Voltage Supply: 4.5V to 5.5V
  • Current Supply (Max): 16mA
  • Current Output (Max): 30mA
  • Mounting Technology: SMD (SMT)
  • Package: 8-SOIC (0.154 inches width)
  • Operating Temperature Range: -40°C to 85°C (TA)
  • REACH: Unaffected

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess