EN
  • EN
  • DE
  • IT

HMC773A

Part No HMC773A
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER TRPL-BAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type VSAT
Frequency 6GHz ~ 26GHz
Number of Mixers 1
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC773
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873800-HMC773A
Ultra Librarian 3D Model Ultra Librarian HMC773A CAD Model

Description

Analog Devices HMC773A - High-Performance MMIC VCO with Integrated Frequency Divider

The HMC773A from Analog Devices Inc. is a high-performance, monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) that incorporates an integrated frequency divider. Designed to cater to the demanding needs of RF and microwave communication systems, this device offers exceptional phase noise performance and wideband frequency generation capabilities.

Key Features:

  • Frequency Range: The HMC773A provides a wide frequency range of 11.1 GHz to 12.2 GHz, making it suitable for various applications, including point-to-point and point-to-multipoint radios, military and space, and test equipment.
  • Integrated Frequency Divider: The device includes a divide-by-1, divide-by-2, or divide-by-4 selectable output, enabling users to generate additional frequencies for various system requirements.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC773A ensures signal integrity and reduces noise in communication systems, leading to improved overall system performance.
  • Output Power: It delivers a consistent output power across the entire frequency range, which simplifies design considerations for system integration.
  • Single Supply Operation: The VCO operates from a single +5V supply, minimizing the power supply requirements and simplifying the power management design.

Applications:

  • Fixed Wireless Access (FWA) Systems
  • Satellite Communications
  • Test Instrumentation
  • Military & Space
  • Point-to-Point and Point-to-Multipoint Radios

The HMC773A is available in a compact, RoHS-compliant, 5x5 mm SMT package, which is ideal for space-constrained applications. Its robust design and high reliability make it an excellent choice for both commercial and military-grade projects. With its combination of performance, integration, and quality, the HMC773A from Analog Devices Inc. is a standout solution for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5220 $91.0440
4+ $37.3515 $149.4060
5+ $36.1838 $180.9190
7+ $35.0173 $245.1211
9+ $33.8496 $304.6464
12+ $30.3476 $364.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess