EN
  • EN
  • DE

MAX11068GUU/V+T

Part No MAX11068GUU/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BALANCE/MON BATT LI+ 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 12
Fault Protection Over Temperature, Over/Under Voltage
Interface I2C
Operating Temperature Range -40°C ~ 105°C (TA)
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 700932-MAX11068GUU/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX11068
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX11068GUU/V+T CAD Model

Description

Maxim Integrated's MAX11068GUU/V+T: High-Precision, 16-Channel Battery Monitoring IC

The MAX11068GUU/V+T from Maxim Integrated is a sophisticated, high-performance battery monitoring integrated circuit (IC) designed to cater to the needs of advanced battery management systems. This precision IC is capable of monitoring up to 16 series-connected cells, making it an ideal solution for managing and protecting rechargeable battery packs in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

One of the standout features of the MAX11068GUU/V+T is its high level of integration. The IC incorporates a multiplexed cell voltage measurement system that allows for accurate and reliable monitoring of each cell's voltage with minimal external components. This high level of precision ensures that all cells within a battery pack are maintained within their safe operating area, thus extending the life of the pack and enhancing overall safety.

Additionally, the MAX11068GUU/V+T offers robust communication interfaces, including an SPI interface for data exchange with a host microcontroller. This ensures seamless integration into existing battery management systems, allowing for real-time monitoring and decision-making based on accurate cell data.

The device is also equipped with built-in diagnostic features that help detect and report potential issues such as open-wire conditions, which could otherwise compromise the performance and safety of the battery system. With these diagnostics, system designers can implement proactive measures to maintain the integrity of the battery pack.

Maxim Integrated has designed the MAX11068GUU/V+T with a focus on flexibility and ease of use. The IC can be configured to match the specific requirements of various applications, and it supports a wide range of cell chemistries, including lithium-ion, lithium-polymer, and lithium iron phosphate. This versatility makes it an excellent choice for a broad spectrum of battery-powered applications.

In summary, the MAX11068GUU/V+T from Maxim Integrated is a versatile, high-precision battery monitoring IC that offers robust features for the management of multi-cell battery packs in demanding applications. Its precision measurement capabilities, diagnostic functions, and flexible interface options make it a top-tier choice for engineers looking to enhance the safety, reliability, and longevity of their battery systems.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Lowest to $20.9001
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,089 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess