EN
  • EN
  • DE

HMC6301BG46

Part No HMC6301BG46
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description Programmable baseband gain and filter bandwidth | RF RCVR ISM 57GHZ-64GHZ 75WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 57GHz ~ 64GHz
Modulation or Protocol ISM
Applications General Purpose
Receiving Current 300mA
Data Interface SPI
Supply Voltage (V) 2.7V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 75-VFBGA, WLBGA
Supplier Device Package 75-WLBGA (6x4)
Family Part Number HMC630
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714400-HMC6301BG46
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC6301BG46 CAD Model

Description

Product Overview: HMC6301BG46 by Analog Devices Inc.

The HMC6301BG46 is a state-of-the-art RF (radio frequency) mixer product from Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed for a variety of applications that require frequency mixing, signal conversion, and modulation/demodulation in RF and microwave communication systems.

Key Features

  • Wide Frequency Range: The HMC6301BG46 operates over a broad frequency spectrum, making it versatile for different communication standards and applications.
  • High Linearity: This device delivers excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in complex RF systems.
  • Low Noise Figure: Its low noise figure ensures that the signal-to-noise ratio is optimized, leading to clearer signal transmission and reception.
  • Integration: The mixer integrates multiple functions into a single package, which can help reduce the overall component count and save valuable board space.
  • Robust Design: Built with Analog Devices' proven technology, the HMC6301BG46 is designed to withstand harsh conditions and provide reliable performance over its lifespan.

Applications

  • Wireless Infrastructure
  • Satellite Communications
  • Test and Measurement Equipment
  • Military and Space Applications
  • Point-to-Point and Point-to-Multipoint Radios

The HMC6301BG46 mixer is not just a component; it is a solution that addresses the complex challenges in the high-frequency domain of modern communication systems. Its superior performance characteristics make it an ideal choice for designers looking to enhance system reliability and efficiency.

Analog Devices Inc. has a reputation for producing high-quality RF components, and the HMC6301BG46 is no exception. It exemplifies the company's commitment to innovation and excellence in the field of RF and microwave technology. With its robust features and versatile applications, the HMC6301BG46 is poised to be a critical component in the advancement of communication technology.

You May Also Be Interested in

Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
STMicroelectronics
RF RCVR GNSS/GPS 1.575GHZ 18LCC / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.575GHz -163dBm 18-LCC (9.7x10.1)
Lowest to $26.5580
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $223.7852 $223.7852
2+ $200.6350 $401.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess