EN
  • EN
  • DE

ADUM3223ARZ

Part No ADUM3223ARZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Isolated Precision Half-Bridge Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 59ns, 59ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1142541-ADUM3223ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3223
Introduction Date May 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3223ARZ CAD Model

Description

Analog Devices Inc.'s ADUM3223ARZ: High-Performance Isolated Gate Driver

The ADUM3223ARZ from Analog Devices Inc. is a robust, high-speed, dual-channel isolated gate driver specifically designed for driving insulated gate bipolar transistors (IGBTs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). This component is engineered to optimize efficiency and reliability in a wide range of applications, including motor controls, industrial inverters, switching power supplies, and renewable energy systems.

Key Features

  • High Isolation Voltage: The ADUM3223ARZ offers an impressive isolation voltage of 3 kVrms for 1 minute, which ensures safe operation in high-voltage environments and provides a robust barrier against electrical noise and transient voltages.
  • High-Speed Operation: With fast propagation delays and minimal pulse width distortion, this gate driver is capable of high-frequency operation, making it ideal for efficient switching applications.
  • Dual Independent Channels: It features two independent output channels, which can be used to drive two separate gates or a single gate with both high-side and low-side drivers, providing flexibility in circuit design.
  • Integrated Miller Clamp: An integrated Miller clamp on the low-side prevents parasitic turn-on of the gate, enhancing the overall reliability and performance of the driven semiconductor devices.
  • Wide Operating Range: The device operates across a wide supply voltage range from 3 V to 5.5 V, accommodating various logic levels and ensuring compatibility with a range of control circuits.
  • Robust Thermal Performance: Housed in a compact 16-lead SOIC package, the ADUM3223ARZ is designed for optimal thermal management, ensuring stable operation even in thermally challenging conditions.

Applications

The ADUM3223ARZ is well-suited for a variety of high-performance applications, including:

  • Industrial Motor Drives
  • Power Inverters/Converters
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Uninterruptible Power Supplies (UPS)
  • Automotive Power Systems

With its strong feature set and proven reliability, the ADUM3223ARZ from Analog Devices Inc. is an excellent choice for designers looking to enhance their power management systems with a high-quality, isolated gate driver solution.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3546 $50.3190
37+ $2.7525 $101.8425
57+ $2.6665 $151.9905
78+ $2.5805 $201.2790
101+ $2.4944 $251.9344
135+ $2.2364 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess