EN
  • EN
  • DE

TEF6638HW/V106ZK

Part No TEF6638HW/V106ZK
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL CHIP AUTO RADIO 100HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Frequency -
Sensitivity -
Data Rate (Max) -
Modulation or Protocol -
Applications -
Current - Receiving -
Data Interface -
Memory Size -
Antenna Connector -
Features -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TEF6638
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380042-TEF6638HW/V106ZK
Ultra Librarian 3D Model Ultra Librarian TEF6638HW/V106ZK CAD Model

Description

The TEF6638HW/V106ZK is a highly sophisticated IC from NXP Semiconductors, designed specifically for the advanced requirements of modern automotive audio systems. This integrated circuit is part of NXP's acclaimed product line that combines exceptional audio performance with cutting-edge technology to enhance the in-car entertainment experience.

Key Features

  • High-Performance Audio Processing: With its advanced audio DSP core, the TEF6638HW/V106ZK delivers superior sound quality, supporting various audio formats and providing a rich listening experience.
  • Integrated AM/FM Radio: The IC comes with a built-in AM/FM radio tuner, offering seamless reception and clear broadcast audio, catering to listeners who enjoy traditional radio stations.
  • Flexible Connectivity: It offers various interfaces for connectivity, including I2S and DSD inputs/outputs, allowing for easy integration with other components in the audio system.
  • Robust Signal Processing: Features like noise reduction, dynamic range control, and advanced signal processing ensure high-fidelity audio in the noisy environment of a vehicle.

Applications

This IC is ideal for a range of automotive applications, including:

  • Standard and high-end car radios
  • Audio amplifiers with signal processing
  • Infotainment systems
  • Telematics systems with audio functionality

Reliability and Quality

As with all NXP products, the TEF6638HW/V106ZK is manufactured to the highest standards of quality and reliability. It is designed to withstand the harsh conditions of the automotive environment, ensuring longevity and consistent performance.

Environmental Considerations

NXP is committed to sustainability, and the TEF6638HW/V106ZK is designed with environmental considerations in mind. It complies with automotive industry standards for energy efficiency and is produced with a focus on reducing environmental impact.

With its blend of audio excellence, connectivity, and robust design, the TEF6638HW/V106ZK from NXP is a top-tier choice for automotive manufacturers looking to deliver an unparalleled audio experience to drivers and passengers alike.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
U-blox
M9 STANDARD PRECISION GNSS MOD
Lowest to $23.5412

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess