EN
  • EN
  • DE

APR 400 B10

Part No APR 400 B10
Manufacturer LEM USA Inc.
Catalog Current Transducers
Description SENSOR CURRENT 200A, 300A, 400A / Current Sensor 200A, 300A, 400A (Selectable) 1 Channel Transformer w/Conditioning Bidirectional Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr LEM USA Inc.
Series APR
Package Bulk
For Measuring AC
Sensor Type Transformer w/Conditioning
Current - Sensing 200A, 300A, 400A (Selectable)
Number of Channels 1
Output Ratiometric, Voltage (Selectable)
Frequency 30Hz ~ 6kHz
Linearity ±0.5%
Accuracy ±1%
Voltage - Supply 24V
Response Time 400ms
Current - Supply (Max) 30mA
Temperature Range - Operating -20°C ~ 60°C
Polarization Bidirectional
Mounting Type Chassis Mount
Package / Case Module
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Names APR 400 B10-ND,APR400B10
Standard Package 1
Win Source Part Number 1115433-APR 400 B10
Ultra Librarian 3D Model Ultra Librarian APR 400 B10 CAD Model

Description

The APR 400 B10 sensor is a reliable and accurate current sensor designed for use in electronic applications.

  • Sensor Type: Transformer w/conditioning
  • Polarization: Bidirectional
  • Current-Sensing Options: 200A, 300A, and 400A (selectable)
  • Sensitivity: -
  • Output: Ratiometric and Voltage (selectable)
  • Response Time: 400ms
  • Frequency Range: 30Hz ~ 6kHz
  • Voltage Supply: 24V
  • Operating Temperature: -20°C ~ 60°C
  • Mounting Type: Chassis Mount
  • Package/Case: Module

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Tamura
SENSOR
Lowest to $28.1531
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $1.7365
Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess