The HMC558A from Analog Devices Inc. is a state-of-the-art GaAs MMIC Doubler that operates from 13 to 16 GHz input frequency range to produce a 26 to 32 GHz output frequency range. This high-performance active frequency doubler is designed to meet the needs of sophisticated communication systems and radar applications that require a reliable and efficient frequency multiplication solution.
Key Features
- Frequency Range: The HMC558A doubles input frequencies from 13 GHz to 16 GHz, delivering an output in the 26 GHz to 32 GHz range, making it suitable for K-band applications.
- Conversion Gain: It offers a conversion gain of 11 dB, which helps maintain signal integrity by compensating for conversion losses.
- Single DC Supply: The device operates on a single +5V DC supply, simplifying power management in complex systems.
- Output Power: The HMC558A provides +17 dBm of saturated output power, ensuring strong signal output for various applications.
Applications
The HMC558A is ideal for a range of high-frequency applications, including:
- Point-to-point and point-to-multipoint radios
- VSAT
- Military & space
- Test instrumentation
- Satellite communication systems
Product Specifications
Parameter
Value
Input Frequency Range (GHz)
13 - 16
Output Frequency Range (GHz)
26 - 32
Conversion Gain (dB)
11
Saturated Output Power (dBm)
+17
Supply Voltage (V)
+5
The HMC558A is available in a compact and robust package, providing ease of integration into a wide array of high-frequency systems. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, providing designers with a reliable and efficient solution for frequency multiplication requirements.