EN
  • EN
  • DE

HMC485MS8GTR

Part No HMC485MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type W-CDMA, CDMA, GSM, UMTS
Frequency 1.7GHz to 2.4GHz
Number of Mixers 1
Noise Figure 9.8dB
Secondary Attributes Up/Down Converter
Operating Supply Current 45mA
Supply Voltage - Operating 5V
Case / Package 8-MSOP
Win Source Part Number 204884-HMC485MS8GTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC485MS8GTR CAD Model

Description

Analog Devices Inc. HMC485MS8GTR – High-Performance MMIC Amplifier

The HMC485MS8GTR from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) amplifier designed to deliver exceptional performance across a wide range of applications. This versatile amplifier is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications.

The HMC485MS8GTR operates within the frequency range of DC to 6 GHz, making it an excellent choice for a variety of RF and microwave applications. This includes, but is not limited to, test instrumentation, defense electronics, broadband communications, and satellite communications systems. Its broad frequency range ensures that it can be used in both narrowband and wideband amplification roles.

With a high gain of 13 dB and a high output power of 21 dBm at 1 dB compression point, the HMC485MS8GTR ensures strong signal amplification with minimal distortion. This level of performance is maintained over a wide temperature range, offering consistent and reliable operation in varying environmental conditions.

The device also features a good input and output return loss, which minimizes signal reflection and maximizes power transfer. Furthermore, it has a noise figure of 3.5 dB, which is low enough to maintain signal integrity in noise-sensitive applications. Its single-supply voltage operation simplifies circuit design and reduces power consumption, making it an energy-efficient solution.

The HMC485MS8GTR is also designed with robustness in mind, featuring an electrostatic discharge (ESD) protection mechanism that safeguards the device against unexpected voltage spikes. This ensures a longer operational life and reduces the risk of failure in the field.

In summary, the HMC485MS8GTR from Analog Devices Inc. is a high-quality, versatile MMIC amplifier that offers excellent performance for a wide range of RF and microwave applications. Its combination of high gain, broad frequency range, and energy-efficient design makes it a top choice for engineers and designers looking for a reliable amplification solution.

You May Also Be Interested in

Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7440 $60.6960
21+ $5.5336 $116.2056
33+ $5.3604 $176.8932
45+ $5.1871 $233.4195
58+ $5.0150 $290.8700
78+ $4.4964 $350.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess