EN
  • EN
  • DE

HMC460

Part No HMC460
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single LNA 20GHz 9V 6-Pin Die Tray / IC MMIC AMP LNA GAAS 32SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 20GHz
P1dB 16dBm
Gain 14dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage - Operating 8V
Operating Supply Current 75mA
Test Frequency 10GHz
Case / Package 32-CSMT (5x5)
Win Source Part Number 275452-HMC460
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC460
Introduction Date March 25, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC460 CAD Model

Description

Product Overview: HMC460 from Analog Devices Inc.

The HMC460 by Analog Devices Inc. is a high-performance, GaAs MMIC Full-Duplex FET Mixer, designed to meet the stringent requirements of RF and microwave communication systems. This compact and efficient mixer is ideal for applications in point-to-point radios, VSAT, military & space, and test equipment.

Key Features

  • Frequency Range: The HMC460 operates over a broad frequency range, making it versatile for various applications. It supports an RF and LO frequency from 6 GHz to 10 GHz and an IF frequency from DC to 3 GHz.
  • Conversion Loss: It boasts a low conversion loss, typically 8 dB, which ensures efficient signal processing and minimal signal degradation.
  • Isolation: The device offers excellent LO to RF and LO to IF isolation of 45 dB, providing clean signal mixing with reduced interference.
  • Input Power: With an LO drive level of +17 dBm, the HMC460 can operate effectively without the need for additional amplification stages.

Performance and Integration

The HMC460 is built using a robust Gallium Arsenide (GaAs) process, which provides superior RF performance and reliability. The device comes in a compact, hermetically sealed module that can be easily integrated into a wide range of systems. It also features removable SMA connectors that facilitate smooth integration into various circuit designs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT)
  • Military and Space
  • Test Equipment and Sensors

In summary, the HMC460 from Analog Devices Inc. is a versatile, high-performance mixer that offers designers the ability to achieve superior signal processing in a variety of demanding applications. Its exceptional performance characteristics and ease of integration make it a top choice for professionals looking to enhance their RF and microwave communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.8508 $94.8508
2+ $91.7911 $183.5822
3+ $88.7314 $266.1942
4+ $79.5523 $318.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
Order Increment : 25 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess