EN
  • EN
  • DE

HMC263

Part No HMC263
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER, 24 - 36 GHz | IC RF AMP GP 24GHZ-36GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 24GHz ~ 36GHz
P1dB 8dBm
Gain 23dB
Noise Figure 2.5dB
RF Type General Purpose
Supply Voltage (V) 3V
Supply Current 58mA
Test Frequency 27GHz ~ 32GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC263
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1181167-HMC263
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC263 CAD Model

Description

Introducing the HMC263 from Analog Devices Inc.

The HMC263 is a state-of-the-art RF (Radio Frequency) mixer product by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is designed to cater to the demanding requirements of modern RF and microwave systems, delivering exceptional quality and reliability.

Key Features of the HMC263

  • Wide Frequency Range: The HMC263 operates over a broad frequency range, making it suitable for various applications in both the microwave and RF spectrums. It is optimized for IF (Intermediate Frequency) and RF frequencies, ensuring versatility across multiple platforms.
  • High Isolation: With excellent isolation characteristics, the HMC263 ensures minimal leakage between the mixer's ports, leading to improved system performance and reduced signal interference.
  • Low Conversion Loss: The device boasts a low conversion loss, which is a critical parameter in mixer design, allowing for efficient signal conversion without significant power loss.
  • Passive Double-Balanced Design: The HMC263 utilizes a passive double-balanced mixer architecture, which provides enhanced linearity and a wide dynamic range, crucial for complex signal environments.

Applications

The versatility of the HMC263 makes it an ideal choice for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space Applications
  • Test Equipment and Sensors
  • Satellite Communication Systems

Quality and Support

Analog Devices Inc. is committed to delivering the highest quality products, and the HMC263 is no exception. It is manufactured with precision and subjected to rigorous testing to ensure it meets the stringent standards expected by the industry. Additionally, customers can rely on comprehensive technical support and resources to integrate the HMC263 into their applications seamlessly.

Whether you're designing a sophisticated communication system or looking for a reliable mixer to enhance your RF application, the HMC263 from Analog Devices Inc. offers the performance, quality, and support you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess