EN
  • EN
  • DE

INA301A1IDGKT

Part No INA301A1IDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR SENSING AMP 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High/Low-Side - 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name INA301
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43928-6, 296-43928-2, INA301A1IDGKT-ND, 296-43928-1, -296-43928-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921218-INA301A1IDGKT
Ultra Librarian 3D Model Ultra Librarian INA301A1IDGKT CAD Model

Description

Overview of Texas Instruments INA301A1IDGKT

The INA301A1IDGKT is a high-precision current-sensing amplifier designed by Texas Instruments (TI) to cater to the needs of a wide range of applications requiring accurate current measurement. This advanced component integrates a voltage output current shunt monitor with a precision comparator circuit, which simplifies the design of overcurrent protection circuits.

Key Features

  • Integrated Shunt Monitor: The INA301A1IDGKT combines a current-sensing amplifier and comparator in a single package, reducing component count and simplifying circuit design.
  • High Accuracy: It offers a high accuracy with a typical gain error of only 0.75% and a maximum gain error of 2% over the entire temperature range, ensuring precise current measurement.
  • Adjustable Threshold: The comparator threshold is easily set by an external reference voltage, allowing for flexible and precise overcurrent protection tailored to specific application requirements.
  • Fast Response Time: With a response time of less than 10 microseconds, the INA301 can quickly detect overcurrent conditions, protecting circuits from potential damage.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, accommodating a variety of applications and simplifying power supply design.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications.

Applications

The INA301A1IDGKT is versatile and can be used in numerous applications, including:

  • Motor control
  • Overcurrent protection
  • Battery chargers
  • Power management systems
  • Automotive systems

Package and Quality

Enclosed in a compact VSSOP-10 package, the INA301A1IDGKT is designed for space-constrained applications. It is also characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in challenging environments. TI's commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

In summary, the INA301A1IDGKT from Texas Instruments is an ideal solution for designers looking to implement precise current sensing and overcurrent protection with minimal design effort and high reliability.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3740 $51.6180
17+ $6.0505 $102.8585
26+ $5.8614 $152.3964
36+ $5.6723 $204.2028
46+ $5.4833 $252.2318
62+ $4.9160 $304.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,070 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess