EN
  • EN
  • DE

HMC221AE

Part No HMC221AE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 18dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 3GHz
IIP3 43dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 29dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 105°C
Supply Voltage - Operating 3 V to 8 V
RF Type General Purpose
Case / Package SOT-26
Win Source Part Number 144212-HMC221AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC221AE CAD Model

Description

The HMC221AE from Analog Devices Inc. is a robust, high-isolation absorptive Single Pole, Double Throw (SPDT) switch designed for RF and microwave applications. This switch operates over a broad frequency range from DC to 3.5 GHz, making it an ideal choice for versatile applications in both commercial and military sectors.

The device is fabricated using a silicon, monolithic microwave integrated circuit (MMIC) process, which ensures high repeatability and performance. The HMC221AE features non-reflective switching elements, which means that any RF signal not routed to the output is absorbed within the switch rather than being reflected back to the input. This feature is particularly important in systems where signal integrity is crucial.

With an insertion loss of less than 1.0 dB typically and isolation of 45 dB typically, the HMC221AE offers excellent signal fidelity with minimal crosstalk between channels. This makes it an excellent choice for complex RF systems where maintaining signal quality is of utmost importance. Moreover, the switch can handle up to +27 dBm of input power, which allows it to be used in high-power applications without performance degradation.

The HMC221AE is controlled using a single positive control voltage ranging from 0 to +5V, simplifying the interface and reducing the complexity of the control logic. The switch's fast switching speed is another standout feature, with typical switching times of 10 ns, ensuring that it can keep pace with high-speed signal requirements.

Packaged in a compact, RoHS-compliant SMT package, the HMC221AE is designed for easy integration into a variety of electronic assemblies. Its small footprint and low profile make it particularly well-suited for space-constrained applications, such as portable wireless devices, satellite communications systems, and test instrumentation.

Overall, the HMC221AE from Analog Devices Inc. is a high-quality RF switch that combines performance, reliability, and ease of use, making it a valuable component for designers looking to optimize their RF and microwave signal routing.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess