EN
  • EN
  • DE

AD7581KNZ

Part No AD7581KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8BIT 8CH 5V 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 8 b
Sampling Rate 188k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 767370-AD7581KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7581
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7581KNZ CAD Model

Description

AD7581KNZ - Analog Devices Inc. 8-Channel, 8-Bit ADC

The AD7581KNZ is a high-performance, 8-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer a compact and efficient solution for applications requiring multiple-channel data acquisition. This 8-bit ADC operates with a conversion time of 6 µs and is ideal for systems that need to convert multiple analog signals to digital form with consistency and precision.

Encased in a robust 28-pin PDIP (Plastic Dual In-line Package), the AD7581KNZ is engineered to work within a wide operating temperature range, making it suitable for industrial environments and demanding applications. The device operates on a single +5V supply, simplifying power management in mixed-voltage systems. Its low power consumption is an advantage for power-sensitive designs.

Key features of the AD7581KNZ include its 8 single-ended analog inputs, which allow for the monitoring of multiple signals without the need for external multiplexing. This makes the AD7581KNZ a highly integrated solution, reducing the complexity of the system design. The device also boasts a high input impedance, ensuring minimal loading on the analog input sources.

With its on-chip track-and-hold function, the AD7581KNZ captures analog signals at a specific point in time, which is essential for accurate and synchronized data conversion in systems where multiple signals are being monitored simultaneously. This feature is particularly useful in applications such as process control, medical instrumentation, and multi-sensor systems, where signal integrity is critical.

The AD7581KNZ also offers a parallel interface for straightforward connectivity with microprocessors and digital systems. This parallel interface enables fast data transfer, which is vital for real-time applications. Additionally, the ADC includes an overrange indicator that flags any input signal exceeding the pre-set range, thus enhancing the reliability of the data acquisition process.

In summary, the AD7581KNZ from Analog Devices Inc. is a versatile and reliable ADC solution, perfect for a wide array of applications that require high-speed, multi-channel data conversion with minimal power consumption and maximum accuracy.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess