Product Overview: SN74LVC1G10DCKRG4
The SN74LVC1G10DCKRG4 is a high-performance, single 3-input positive-NAND gate designed by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. This particular model is tailored for optimal efficiency and reliability in a wide range of digital applications.
Key Features
- Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- High Drive Capability: It is capable of driving up to 24mA at the output, allowing for direct driving of LEDs or other high-drive components.
- Low Power Consumption: With its low power consumption, it is an ideal choice for battery-operated and power-sensitive applications.
- I/O Tolerance: The inputs are 5.5V-tolerant, providing interface flexibility without the need for external level shifters even when powered at a lower voltage.
- Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times for critical applications.
- Package: It comes in a compact SC70 package, which is highly space-efficient and suitable for high-density circuit designs.
Applications
The SN74LVC1G10DCKRG4 is ideal for a variety of digital applications, including:
- Smartphones
- Portable electronics
- Embedded systems
- Computing devices
- Logic level translation
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC1G10DCKRG4 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. It is also RoHS compliant, adhering to environmental standards for hazardous substances.
Ordering and Packaging
Each SN74LVC1G10DCKRG4 IC is shipped in a tape and reel format, facilitating efficient assembly during the manufacturing process. For detailed information on ordering and shipping, refer to the Texas Instruments website or contact their support team.