EN
  • EN
  • DE

AD7402-8BRIZ-RL

Part No AD7402-8BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 39K 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 39K
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC-IC
Base Product Number AD7402
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909675-AD7402-8BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7402-8BRIZ-RL CAD Model

Description

The AD7402-8BRIZ-RL from Analog Devices Inc. is a high-performance, second-order, isolated sigma-delta modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on iCoupler® technology. This product is designed for precision signal acquisition and control systems, providing robust isolation in noisy environments and in applications requiring safety isolation barriers.

Key Features:

  • Isolation: The modulator features 5 kV rms signal and power isolation, ensuring safety and preventing ground loops.
  • High Precision: It offers a 16-bit resolution with no missing codes and a dynamic range of 80 dB, making it suitable for high-precision industrial applications.
  • Wide Bandwidth: The device supports a 250 kHz signal bandwidth, which allows it to handle a wide range of signal frequencies.
  • Serial Interface: The single-bit data stream is output over a serial interface, simplifying connection to microprocessors or DSPs.
  • Operating Range: AD7402-8BRIZ-RL operates within a temperature range of -40°C to +125°C, suitable for harsh industrial environments.

Applications:

This isolated sigma-delta modulator is ideal for a variety of applications, such as:

  • Industrial Process Controls
  • Motor Control Feedback Systems
  • Isolated Data Acquisition Systems
  • Medical Equipment
  • Power Quality Monitoring

Product Specifications:

Part Number AD7402-8BRIZ-RL
Manufacturer Analog Devices Inc.
Resolution 16-bit
Signal Bandwidth 250 kHz
Isolation Voltage 5 kV rms
Operating Temperature -40°C to +125°C

The AD7402-8BRIZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced industrial applications. Its robust design and superior performance make it an excellent choice for engineers and designers looking for an isolated modulator solution.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess