EN
  • EN
  • DE

ADG431BRZ

Part No ADG431BRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 24 Ohm
Channel-to-Channel Matching (ΔRon) 1.2 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 90ns, 60ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 008837-ADG431BRZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADG431BRZ CAD Model

Description

ADG431BRZ - Precision Analog Switch from Analog Devices Inc.

The ADG431BRZ is a high-performance monolithic analog switch from Analog Devices Inc., designed to deliver exceptional signal accuracy and switching efficiency. This precision device is part of a series of iCMOS™ (industrial CMOS) switches that offer a range of benefits for a wide array of applications, including data acquisition systems, communication systems, and medical equipment.

Constructed with Analog Devices' innovative iCMOS technology, the ADG431BRZ provides a dual single-pole, double-throw (SPDT) switch configuration. This technology combines high-voltage silicon with submicron CMOS to offer improved performance characteristics compared to traditional CMOS switches. The result is a device with high bandwidth, low charge injection, and reduced power consumption.

The ADG431BRZ operates from a single +5 V to +16 V supply or a dual ±5 V to ±8 V supply, making it highly versatile for various circuit designs. It features a low on-resistance (typically 45 Ω) that remains flat over the full analog signal range, ensuring minimal distortion and consistent performance. The on-resistance match between channels and the flatness over the signal range contribute to the excellent signal integrity that the ADG431BRZ provides.

Switching times for the ADG431BRZ are fast, with tON typically at 45 ns and tOFF at 25 ns, allowing for rapid signal routing and minimizing delay in critical signal paths. The device also boasts low power dissipation, which is crucial for power-sensitive applications. Additionally, it has a low charge injection of 1 pC, which minimizes switching transients and is beneficial for precision applications where signal fidelity is paramount.

The ADG431BRZ comes in a robust 16-lead SOIC (Small Outline Integrated Circuit) package, ensuring reliability and ease of integration into various circuit designs. It also features TTL/CMOS-compatible digital inputs, making it easy to interface with a wide range of logic controllers and microprocessors.

In summary, the ADG431BRZ from Analog Devices Inc. is a high-quality, precision analog switch that offers reliability, efficiency, and accuracy for demanding applications that require the best in signal switching performance.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess