EN
  • EN
  • DE

AD7294BCPZ

Part No AD7294BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 12BIT 22.22K 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ADC, DAC 12 b 22.22k I²C, Serial 56-LFCSP-VQ (8x8)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad, CSP
Case / Package 56-LFCSP-VQ (8x8)
Family Name AD7294
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7294BCPZ, AD7294BCPZ-ND, -2735-AD7294BCPZ
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859593-AD7294BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7294BCPZ CAD Model

Description

Introducing the AD7294BCPZ from Analog Devices Inc.

The AD7294BCPZ is a precision, high-performance integrated circuit (IC) designed by Analog Devices Inc., a leader in the semiconductor industry. This multi-function device combines a 12-bit digital-to-analog converter (DAC) with a quad, 14-bit analog-to-digital converter (ADC), and additional support features, making it an ideal choice for sophisticated control and monitoring applications.

Key Features:

  • Multi-Channel DAC: The device boasts a 12-bit DAC with four channels, providing precise voltage output with a high level of accuracy and stability.
  • High-Resolution ADC: It includes a quad-channel, 14-bit ADC with a sampling rate that ensures accurate and rapid conversion of analog signals to digital data.
  • Temperature Sensor: An integrated temperature sensor provides on-chip monitoring, which can be critical for temperature-sensitive applications.
  • Communication Interface: The AD7294BCPZ offers a serial peripheral interface (SPI) that allows for easy communication with microcontrollers and other digital systems.
  • Versatile Power Supply: Designed to operate with dual power supplies, it supports both 5V and 3.3V, enhancing its compatibility with various system architectures.
  • Compact Package: Enclosed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications without compromising functionality.

Applications:

The AD7294BCPZ is an excellent choice for a wide range of applications that require precise data acquisition and control. Its high level of integration makes it perfect for:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Medical equipment
  • Instrumentation and measurement devices
  • Automotive control systems

Conclusion:

With its combination of DACs, ADCs, and additional monitoring features, the AD7294BCPZ from Analog Devices Inc. is a versatile and powerful component for any system that demands high precision and reliability. Whether it's for industrial, medical, or automotive applications, this IC provides a compact, efficient solution that engineers can trust for their critical designs.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9200 $59.7600
8+ $16.3446 $130.7568
11+ $15.8339 $174.1729
16+ $15.3231 $245.1696
20+ $14.8123 $296.2460
27+ $13.2800 $358.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess