EN
  • EN
  • DE

HMC219BMS8GE

Part No HMC219BMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER 2.5-7GHZ 8MINISOEP / RF Mixer IC 2.5GHz ~ 7GHz 8-MiniSO-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 2.5GHz ~ 7GHz
Number of Mixers 1
Noise Figure 8dB
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MiniSO-EP
Base Product Number HMC219
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920361-HMC219BMS8GE
Ultra Librarian 3D Model Ultra Librarian HMC219BMS8GE CAD Model

Description

The HMC219BMS8GE from Analog Devices Inc. is a cutting-edge RF mixer product designed to meet the demanding requirements of modern radio frequency and microwave applications. This high-performance double-balanced mixer is part of Analog Devices' Hittite Microwave product line, renowned for its precision and reliability in signal processing tasks.

Key Features

  • Frequency Range: The HMC219BMS8GE operates across a broad frequency range, making it suitable for various applications in wireless infrastructure, satellite communications, and test equipment.
  • Conversion Loss: It boasts an excellent conversion loss performance, which ensures efficient signal translation from one frequency to another with minimal degradation.
  • LO/RF Isolation: The device provides high isolation between the Local Oscillator (LO) and the Radio Frequency (RF) ports, thereby reducing potential interference and preserving signal integrity.
  • Package Type: Encased in an MSOP-8 package, the HMC219BMS8GE combines a compact form factor with robust construction, suitable for space-constrained applications.
  • Input IP3: With a high third-order intercept point, the mixer facilitates better linearity, which is critical for maintaining signal fidelity in complex multi-tone or high dynamic range environments.

Applications

The versatility of the HMC219BMS8GE makes it an ideal choice for a wide range of applications. Its performance characteristics lend themselves well to:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Cellular/4G infrastructure

Technical Specifications

Parameter Value Frequency Range DC - 12 GHz Conversion Loss 8.5 dB typical LO/RF Isolation 45 dB typical Input IP3 +20 dBm typical Package MSOP-8

With its robust design and high-quality performance, the HMC219BMS8GE from Analog Devices Inc. stands out as a reliable and efficient solution for RF mixing applications.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5851 $55.7553
7+ $15.2493 $106.7451
11+ $14.7728 $162.5008
14+ $14.2962 $200.1468
19+ $13.8197 $262.5743
25+ $12.3901 $309.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,123 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess