EN
  • EN
  • DE

HMC1168LP5E

Part No HMC1168LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 6.5475/13.095GHZ 2-13V 5X5MM / 6.5475GHz, 13.095GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 2.5 ±3.5, 10.5±3.5 dBm 17 2nd Harmonic Typ (dBc)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators)
Mfr Analog Devices Inc.
Series HMC1168
Package Strip
Frequency Range 6.235 ~ 6.86GHz, 12.47 ~ 13.72GHz
Frequency - Center 6.5475GHz, 13.095GHz
Voltage - Supply 5V
Tuning Voltage (VDC) 2 V ~ 13 V
2nd Harmonic, Typ (dBc) 17
Icc Max 240mA
Pushing (MHz/V) 2
Power (dBm) 2.5 ±3.5, 10.5±3.5
Phase Noise Typ (dBc/Hz) -85
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, CSP
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Base Product Number HMC1168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC1168LP5E,1127-3289
Standard Package 1
Win Source Part Number 1017305-HMC1168LP5E
Ultra Librarian 3D Model Ultra Librarian HMC1168LP5E CAD Model

Description

The HMC1168LP5E, a state-of-the-art RF (Radio Frequency) amplifier from Analog Devices Inc., represents a significant advancement in the field of high-frequency signal amplification. Designed to operate over a broad frequency range, this product is a perfect fit for a variety of demanding applications, including telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC1168LP5E offers a wide operational frequency range, making it versatile for multiple RF applications.
  • High Gain: It provides a high gain level, which is essential for maintaining signal integrity when amplifying weak signals.
  • Output Power: The device is capable of delivering robust output power, ensuring reliable performance even in challenging environments.
  • Efficiency: It is designed with power efficiency in mind, reducing the overall power consumption of the systems it is integrated into.
  • Thermal Performance: Excellent thermal performance is a hallmark of this product, thanks to its advanced design and packaging.

Applications

The HMC1168LP5E is ideal for a range of applications that require high-quality signal amplification. These include:

  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Test equipment and instrumentation
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the HMC1168LP5E is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various temperature ranges and operating conditions.

Technical Specifications

Parameter Value
Frequency Range Specified in datasheet
Gain Specified in datasheet
Output Power (P1dB) Specified in datasheet
Supply Voltage Specified in datasheet
Package LP5E

For detailed technical specifications, please refer to the HMC1168LP5E datasheet available on the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Analog Devices Inc.
VCO 5.42GHZ/10.84GHZ 2-13V 5X5MM / 5.42GHz, 10.84GHz Center Frequency 2 V ~ 13 V Voltage Controlled Oscillator 8±4 dBm 20 2nd Harmonic Typ (dBc)
Lowest to $35.4808
Analog Devices Inc.
VCO 5.7975/11.595GHZ 2-13V 5X5MM
Lowest to $43.0147
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 9.05 - 10.15 GHz | VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $55.9624
Analog Devices Inc.
VCO 4.8375/9.675GHZ 2-13V 5X5MM
Lowest to $35.4808
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.6 - 10.8 GHz | VCO 5.1GHZ/10.2GHZ 2-13V 5X5MM
Lowest to $71.9468
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess