EN
  • EN
  • DE

APA300-FGG144M

Part No APA300-FGG144M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA / series Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASICPLUS
Package Tray
Total RAM Bits 73728
Number of I/O 100
Number of Gates 300000
Voltage - Supply 2.3V ~ 2.7V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TC)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number APA300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1195919-APA300-FGG144M
Ultra Librarian 3D Model Ultra Librarian APA300-FGG144M CAD Model

Description

The APA300-FGG144M is a high-performance, low-power FPGA (Field-Programmable Gate Array) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This FPGA is part of Microchip's ProASIC3 series, designed to offer a cost-effective solution for a wide range of applications.

The APA300-FGG144M features 300,000 system gates that deliver ample logic density for moderate complexity designs. It is equipped with 144-pin Fine-pitch Grid Array (FGG) packaging, ensuring a compact form factor that is suitable for space-constrained applications. The device operates at a core voltage of 1.5V, with I/O voltages ranging from 1.5V to 3.3V, providing designers with the flexibility to interface with various logic levels.

One of the key advantages of the APA300-FGG144M is its non-volatile flash technology, which allows for instant-on capabilities. Unlike SRAM-based FPGAs, this product does not require external configuration memory, leading to a reduction in board space and system cost. The non-volatility also enhances security and reliability, as the configuration cannot be easily tampered with and is immune to radiation-induced configuration upsets.

The APA300-FGG144M supports a wide range of digital signal processing (DSP) applications, with dedicated DSP blocks that provide efficient multiplication and accumulation capabilities. Its in-system programmability allows for easy updates and reconfiguration, which is essential for prototyping, product iterations, and field upgrades.

Furthermore, the device is supported by Microchip's comprehensive design tools, which simplify the development process. The included software suite offers a user-friendly interface and advanced features such as timing analysis, power estimation, and logic optimization to ensure that designs meet performance requirements.

In summary, the APA300-FGG144M from Microchip Technology is a versatile and secure FPGA solution, ideal for designers looking for a balance between performance, power consumption, and cost. Its robust feature set makes it suitable for a multitude of applications, ranging from industrial control systems to consumer electronics.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess