EN
  • EN
  • DE

HMC1120LP4ETR

Part No HMC1120LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-3.9GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Detector IC - 0Hz ~ 3.9GHz -60dBm ~ 8dBm ±1dB 24-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC1120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-2833-2, 1127-2833-1, 1127-2833-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920345-HMC1120LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC1120LP4ETR CAD Model

Description

The HMC1120LP4ETR from Analog Devices Inc. is a state-of-the-art RF amplifier that stands out in the market for its exceptional performance and reliability. This amplifier is specifically designed to meet the rigorous demands of high-frequency applications, including but not limited to telecommunications, defense, and aerospace systems.

Key Features

  • Frequency Range: The HMC1120LP4ETR operates over a broad frequency range, making it a versatile component for various RF applications.
  • Output Power: It delivers a high output power level, which ensures strong signal amplification and is critical for applications requiring long-range signal transmission.
  • Gain: The device offers a high gain, which enhances the signal strength and improves the overall system performance.
  • Efficiency: With its efficient design, the HMC1120LP4ETR ensures minimal power loss, which is essential for battery-powered devices and systems where power efficiency is a priority.
  • Package: Enclosed in a compact 4x4 mm QFN package, the amplifier is suitable for space-constrained applications, without compromising on performance.

Applications

The versatility of the HMC1120LP4ETR makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Test instrumentation
  • Satellite communication equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC1120LP4ETR is no exception. Manufactured with precision and subjected to rigorous testing, this amplifier is designed to perform consistently over time, even under challenging environmental conditions. Its robust construction and exceptional thermal management capabilities ensure that it delivers reliable performance for mission-critical applications.

For engineers and designers seeking a high-performance RF amplifier, the HMC1120LP4ETR offers a compelling blend of power, efficiency, and compactness, backed by the trusted reputation of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess