EN
  • EN
  • DE

EVAL-ADPD144RIZ-SF

Part No EVAL-ADPD144RIZ-SF
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description SMALL FORM FACTOR EVALUATION BOA / ADPD144RI Analog Front End (AFE) Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series -
Package Box
Type Interface
Function Analog Front End (AFE)
Embedded -
Utilized IC / Part ADPD144RI
Primary Attributes -
Supplied Contents Board(s)
Secondary Attributes I2C Interface
Base Product Number ADPD144
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1382046-EVAL-ADPD144RIZ-SF
Ultra Librarian 3D Model Ultra Librarian EVAL-ADPD144RIZ-SF CAD Model

Description

EVAL-ADPD144RIZ-SF: A High-Performance Optical Sensor Evaluation Board

The EVAL-ADPD144RIZ-SF from Analog Devices Inc. is a specialized evaluation board designed to facilitate the testing and development of applications using the ADPD144RI, a highly integrated, photometric front-end module. This evaluation board is an essential tool for engineers and developers working on advanced optical sensing solutions in industries such as wearable health monitoring, clinical diagnostics, and industrial automation.

Key Features and Benefits

  • Integrated Optical Module: At the heart of the EVAL-ADPD144RIZ-SF is the ADPD144RI, which combines a highly efficient photometric converter with integrated LEDs, photodiodes, and an analog front-end (AFE) on a single chip.
  • High Sensitivity and Low Noise: The ADPD144RI is designed to deliver high sensitivity and low noise performance, making it ideal for applications requiring precise optical measurements.
  • Flexible Optical Configuration: The evaluation board allows users to configure the optical components according to their specific application needs, supporting various use cases and experimental setups.
  • User-Friendly Interface: The EVAL-ADPD144RIZ-SF comes with a comprehensive software suite that provides a user-friendly interface for data acquisition, analysis, and visualization, streamlining the development process.
  • Connectivity Options: The board includes options for USB connectivity, enabling easy interface with a PC for data logging and firmware updates.
  • Compact and Portable: Its compact design makes the EVAL-ADPD144RIZ-SF portable and convenient for benchtop use or integration into prototype systems.

Applications

The EVAL-ADPD144RIZ-SF is versatile and can be employed in a wide array of applications including:

  • Wearable devices for health and fitness tracking
  • Non-invasive medical monitoring systems
  • Industrial monitoring equipment
  • Proximity sensing and gesture recognition

With its advanced features and ease of use, the EVAL-ADPD144RIZ-SF from Analog Devices Inc. is an invaluable asset for professionals seeking to expedite the development and testing of innovative optical sensing technologies.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess