EN
  • EN
  • DE

EVAL-ADG788EBZ

Part No EVAL-ADG788EBZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description BOARD EVALUATION FOR ADG788 / ADG788 Analog Switch Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Analog Switch
Utilized IC / Part ADG788
Supplied Contents Board(s)
Base Product Number ADG788
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1043480-EVAL-ADG788EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADG788EBZ CAD Model

Description

EVAL-ADG788EBZ Evaluation Board from Analog Devices Inc.

The EVAL-ADG788EBZ is a high-performance evaluation board designed for the ADG788, a low voltage CMOS device comprising dual independent single-pole, double-throw (SPDT) switches from Analog Devices Inc. This evaluation board is an ideal platform for designers and engineers to test the features and capabilities of the ADG788 switch in various electronic applications.

The ADG788 is well-suited for a wide range of applications, including audio and video signal routing, battery-powered systems, and sample-hold systems. It features 2.5 Ω (typical) on-resistance and 0.5 Ω on-resistance flatness, ensuring minimal signal distortion and high signal integrity. The switch operates in a single supply range of 1.8 V to 5.5 V, making it versatile for use in both portable and stationary equipment.

The EVAL-ADG788EBZ board is user-friendly and requires minimal setup to get started. It includes edge-mounted SMA connectors that provide a convenient interface for input and output signals. This allows for quick and easy connection to test equipment or other circuitry. The board also features jumpers and test points that facilitate easy configuration and probing of the device's functions.

For those interested in power consumption, the ADG788 boasts low power dissipation, with 0.01 µW (typical) at 3.3 V. This makes it an energy-efficient choice for power-sensitive designs. Additionally, the board's layout is optimized to support high-speed signal switching and minimize crosstalk, which is crucial for maintaining signal fidelity in complex systems.

The EVAL-ADG788EBZ evaluation board comes with comprehensive documentation, including a detailed user guide that covers the board's features, setup instructions, and schematic diagrams. This ensures that users can quickly become familiar with the board's capabilities and start their evaluations without delay.

In summary, the EVAL-ADG788EBZ from Analog Devices Inc. is a versatile and easy-to-use evaluation board that is perfect for testing the performance of the ADG788 switch. Its low on-resistance, low power consumption, and high signal integrity make it suitable for a multitude of applications that require reliable and efficient signal routing.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess