The DAC8426AR/883C is a precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to meet the stringent requirements of military and aerospace applications, providing reliable performance in extreme environments.
Key Features
- High Resolution: The DAC8426AR/883C offers a 12-bit resolution, ensuring fine granularity and precise digital-to-analog conversion.
- Quad Voltage Output: This device features four independent voltage output channels, allowing for multiple signal outputs from a single DAC.
- Monolithic Construction: The DAC is built using a monolithic construction, which enhances its reliability and performance consistency.
- MIL-STD-883C Compliant: The product meets the MIL-STD-883C standards, certifying it for military use and guaranteeing its performance under harsh conditions.
- Low Power Consumption: Designed with power efficiency in mind, the DAC8426AR/883C operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
Applications
The DAC8426AR/883C is suitable for a wide range of high-reliability applications, including:
- Avionics and aerospace systems
- Military hardware
- Precision instrumentation
- Professional-grade audio equipment
- Automated test equipment
Technical Specifications
Parameter
Value
Resolution
12-bit
Number of Channels
4
Output Type
Voltage
Operating Temperature Range
-55°C to +125°C
Package / Case
CDIP (Ceramic Dual In-line Package)
Compliance
MIL-STD-883C
Ordering Information
For purchasing information, refer to the part number DAC8426AR/883C. Contact Analog Devices Inc. or an authorized distributor to inquire about pricing and availability.