EN
  • EN
  • DE

LTC6754HUD#PBF

Part No LTC6754HUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR R-R 12QFN / Comparator General Purpose LVDS 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Tube
Type General Purpose
Number of Elements 1
Output Type LVDS
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.25V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 1.5µA
Current - Output (Typ) 11mA
Current - Quiescent (Max) 14.7mA
CMRR, PSRR (Typ) 77dB CMRR, 80dB PSRR
Propagation Delay (Max) 2.8ns
Hysteresis 4.5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 12-WFQFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC6754
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC6754HUD#PBF
Standard Package 121
Win Source Part Number 1321101-LTC6754HUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6754HUD#PBF CAD Model

Description

Product Overview

The LTC6754HUD#PBF is a high-speed comparator from Analog Devices Inc., designed to provide ultra-fast and consistent response times. This robust comparator is ideal for time-critical applications in data acquisition, clock generation, and signal processing. With its exceptional speed and precision, the LTC6754HUD#PBF is a crucial component in systems requiring quick decision-making capabilities.

Key Features

  • High-Speed Operation: The LTC6754HUD#PBF boasts a propagation delay of just 2.9ns with a 5mV overdrive, ensuring rapid signal processing for high-frequency applications.
  • Low Dispersion: With a dispersion of less than 1.8ns for a 100mV overdrive change, this comparator minimizes signal variation, providing a stable and reliable performance.
  • Versatile Supply Voltage: It operates on a wide supply voltage range from 2.45V to 5.25V, accommodating various system design requirements and making it suitable for both single and dual supply operations.
  • Flexible Input Range: The input range of the LTC6754HUD#PBF includes the negative supply, enabling the comparator to handle near-ground signals efficiently.
  • Low Offset Voltage: It features a low offset voltage of 1.5mV, which enhances the accuracy of signal detection and comparison.
  • Output Latch Function: The device includes a latch function that allows the user to control the output stage, providing flexibility in timing and signal management.
  • Robust Packaging: Housed in a 16-lead QFN package, the LTC6754HUD#PBF is designed for compact and durable integration into various electronic systems.

Applications

The LTC6754HUD#PBF is suitable for a wide range of applications, including:

  • High-speed signal processing
  • Automatic test equipment
  • Zero-crossing detectors
  • High-speed instrumentation
  • Window comparators
  • Pulse width modulators

With its exceptional performance and reliability, the LTC6754HUD#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the speed and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2521 $57.0084
9+ $11.6941 $105.2469
14+ $11.3286 $158.6004
19+ $10.9632 $208.3008
24+ $10.5978 $254.3472
32+ $9.5014 $304.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess