EN
  • EN
  • DE

HMC8413LP2FE

Part No HMC8413LP2FE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description HIGH LINEARITY DC - 8GHZ LNA / RF Amplifier IC Radar 10MHz ~ 9GHz 6-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 10MHz ~ 9GHz
P1dB 21.5dBm
Gain 19dB
Noise Figure 2.8dB
RF Type Radar
Voltage - Supply 2V ~ 6V
Current - Supply 95mA
Test Frequency 10MHz ~ 7GHz
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP (2x2)
Other Names 505-HMC8413LP2FE,-2735-HMC8413LP2FE,488-HMC8413LP2FE,488-HMC8413LP2FE
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236238-HMC8413LP2FE
Ultra Librarian 3D Model Ultra Librarian HMC8413LP2FE CAD Model

Description

Product Overview: HMC8413LP2FE

The HMC8413LP2FE is a high-performance, wideband, low noise amplifier (LNA) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This LNA operates over a frequency range of 2 GHz to 30 GHz, making it an ideal choice for a variety of RF and microwave applications, including electronic warfare, communication systems, test equipment, and radar platforms.

Key Features

  • Wide Frequency Range: The HMC8413LP2FE operates effectively across a broad spectrum from 2 GHz to 30 GHz, ensuring versatility in its applications.
  • High Gain: With a high gain of 17 dB at mid-band, this amplifier can significantly boost signal strength without the need for additional stages.
  • Low Noise Figure: The device boasts a low noise figure of 2.5 dB, providing excellent signal clarity and reducing unwanted noise in signal processing.
  • Output Power: It delivers a strong output power (P1dB) of 19 dBm, which enables the amplifier to drive subsequent stages in the signal chain effectively.
  • Single Supply Voltage: The LNA operates on a single supply voltage of +5V, simplifying power supply design and management.
  • Compact Package: The HMC8413LP2FE comes in a compact 2mm x 2mm LFCSP package, which is suitable for space-constrained applications.
  • RoHS Compliant: In adherence to environmental standards, this product is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

Due to its wide frequency range and excellent signal amplification characteristics, the HMC8413LP2FE is well-suited for a variety of high-frequency applications. It is commonly used in:

  • Electronic Warfare Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Telecommunications Infrastructure
  • Test Instrumentation
  • Fiber Optic Applications

Analog Devices Inc. has a reputation for delivering high-quality, reliable components, and the HMC8413LP2FE is no exception. Its robust performance and versatility make it an excellent choice for engineers and designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2181 $107.2181
2+ $103.7594 $207.5188
3+ $100.3008 $300.9024
4+ $89.9249 $359.6996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess