EN
  • EN
  • DE

F6QB2G350P2BH-J

Part No F6QB2G350P2BH-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F6
Package Tape & Reel
Insertion Loss 2.8dB
Applications General Purpose
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names 587-6204-6,PJ F6QB2G350P2BH-J,F6QB2G350P2BH-J-ND,587-6204-2,F6QB2G350P2BHJ,587-6204-1
Standard Package 5,000
Win Source Part Number 1161970-F6QB2G350P2BH-J
Ultra Librarian 3D Model Ultra Librarian F6QB2G350P2BH-J CAD Model

Description

The Taiyo Yuden F6QB2G350P2BH-J SAW filter is a general-purpose filter with a 2.8dB insertion loss.

  • Package: Tape and Reel
  • Standard Package: 5,000
  • Height: 0.020" (0.50mm)
  • Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Package Type: 5-SMD, No Lead
  • Series: F6

You May Also Be Interested in

Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess