EN
  • EN
  • DE

LTC1542IMS8#PBF

Part No LTC1542IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC GSM 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Amplifier, Comparator, Reference
Applications GSM
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1542
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC1542IMS8#PBF
Standard Package 50
Win Source Part Number 1321059-LTC1542IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1542IMS8#PBF CAD Model

Description

Product Overview: LTC1542IMS8#PBF

The LTC1542IMS8#PBF is a versatile and high-performance integrated circuit from Analog Devices Inc. designed to cater to a variety of applications requiring operational amplifiers, comparators, and voltage references. This multi-function chip is a testament to Analog Devices' commitment to providing innovative solutions that combine multiple functionalities into a single, compact package.

Key Features:

  • Integrated Components: The LTC1542IMS8#PBF integrates a precision operational amplifier, a dual comparator, and a 2.5V reference in an 8-lead MSOP package, offering a space-saving solution for complex circuits.
  • Operational Amplifier: The onboard op-amp boasts a high gain-bandwidth product and a low input bias current, making it suitable for high-speed and precision applications.
  • Dual Comparator: The two comparators feature fast response times and separate output stages, allowing for flexibility in various threshold detection and signal processing tasks.
  • Precision Reference: The 2.5V reference offers high accuracy and low drift, ensuring stable voltage levels for critical applications.
  • Power Efficiency: With its low supply current, the LTC1542IMS8#PBF is optimized for power-sensitive designs, contributing to longer battery life in portable devices.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various power supply configurations and application requirements.

Applications:

The LTC1542IMS8#PBF is suitable for a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Data acquisition systems
  • Portable instrumentation
  • Industrial controls and automation
  • Signal conditioning circuits

Quality and Reliability:

Analog Devices Inc. is renowned for its high-quality products, and the LTC1542IMS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. Whether used in commercial or industrial applications, customers can trust this product to deliver consistent and dependable results.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3897 $51.9485
12+ $8.5249 $102.2988
19+ $8.2585 $156.9115
26+ $7.9921 $207.7946
33+ $7.7257 $254.9481
44+ $6.9265 $304.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess