EN
  • EN
  • DE

LT3760EFE

Part No LT3760EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 28TSSOP / LED Driver IC 8 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 100mA 28-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 8
Voltage - Supply (Min) 6V
Voltage - Supply (Max) 40V
Voltage - Output 6.95V
Current - Output / Channel 100mA
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number LT3760
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349218-LT3760EFE
Ultra Librarian 3D Model Ultra Librarian LT3760EFE CAD Model

Description

Analog Devices Inc. presents the LT3760EFE, a versatile and robust LED controller designed to cater to a variety of lighting applications. This innovative component is engineered to drive LEDs with precision, ensuring optimal performance in terms of brightness and color stability. The LT3760EFE is an ideal solution for those seeking a high-quality, reliable driver for their LED lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3760EFE operates over a broad input voltage range, accommodating various power supply requirements and making it suitable for a multitude of applications.
  • High Efficiency: This LED controller is designed for high efficiency, which translates to lower energy consumption and reduced heat generation, extending the lifespan of the lighting system.
  • Multiple LED String Support: It supports multiple LED strings, allowing for uniform and consistent lighting across various configurations and ensuring flexibility in design.
  • Integrated Fault Protection: The device includes fault protection features such as open LED and short-circuit protection, enhancing the safety and reliability of the overall lighting system.
  • Programmable PWM Dimming: The LT3760EFE offers programmable PWM dimming, granting precise control over the brightness levels of the LEDs and enabling dynamic lighting effects.

Applications

The LT3760EFE is suitable for a wide range of lighting applications, including:

  • Automotive lighting
  • Architectural and decorative lighting
  • Industrial and commercial lighting systems
  • General-purpose LED illumination

Technical Specifications

The LT3760EFE boasts a comprehensive set of technical specifications that ensure its performance and reliability:

  • Package: TSSOP-20
  • Temperature Range: -40°C to +125°C
  • External components required: Minimal, simplifying design and reducing overall system cost

Whether you're developing automotive lighting solutions or creating a state-of-the-art commercial lighting system, the LT3760EFE from Analog Devices Inc. provides the efficiency, flexibility, and reliability needed to illuminate your project's success.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2278 $62.2780
20+ $5.8258 $116.5160
31+ $5.6249 $174.3719
45+ $5.2229 $235.0305
58+ $5.0219 $291.2702
72+ $4.8210 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,231 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess