EN
  • EN
  • DE

HMC1058-SX

Part No HMC1058-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tray
RF Type General Purpose
Frequency 71GHz ~ 86GHz
Number of Mixers 1
Secondary Attributes Up/Down Converter
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC1058
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315351-HMC1058-SX
Ultra Librarian 3D Model Ultra Librarian HMC1058-SX CAD Model

Description

The HMC1058-SX from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC) designed to deliver exceptional precision and reliability. This versatile product is an essential component in a wide range of applications, including telecommunications, aerospace, and defense systems, where high-frequency signal processing is critical.

Key Features

  • Frequency Range: The HMC1058-SX operates over a broad frequency range, making it suitable for various applications in RF and microwave circuits.
  • High Linearity: This MMIC features high linearity, which ensures minimal distortion in signal processing, crucial for maintaining the integrity of the transmitted data.
  • Low Noise Figure: With a low noise figure, the HMC1058-SX provides excellent sensitivity, which is essential for detecting weak signals in noisy environments.
  • High Gain: It offers high gain levels, which can be beneficial in applications requiring signal amplification.
  • Efficiency: The device is designed for efficient power consumption, which helps in reducing the overall power requirements of the system it is integrated into.

Applications

  • Point-to-point and point-to-multipoint radios
  • Military radar and sensors
  • Satellite communication systems
  • Test equipment and instrumentation
  • Electronic warfare and countermeasures

The HMC1058-SX is manufactured by Analog Devices Inc., a company known for its commitment to excellence and innovation in the semiconductor industry. This product reflects their dedication to providing cutting-edge technology that meets the stringent requirements of modern electronic systems. With its robust design and superior performance, the HMC1058-SX is an ideal choice for professionals looking for a reliable MMIC that can operate in the most demanding conditions.

As technology continues to advance, products like the HMC1058-SX are integral in pushing the boundaries of what's possible in electronic and communication systems. Analog Devices Inc. ensures that with the HMC1058-SX, engineers and designers will have the components they need to create the next generation of sophisticated technology.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess