EN
  • EN
  • DE

ADP3419JRMZ-REEL7

Part No ADP3419JRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 1-OUT High Side/Low Side Inv/Non-Inv 10-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173295-ADP3419JRMZ-REEL7
Popularity Low
Supply and Demand Status Balance
Family Name ADP3419
Introduction Date January 02, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADP3419JRMZ-REEL7 CAD Model

Description

ADP3419JRMZ-REEL7 - Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3419JRMZ-REEL7 is a high-performance, dual MOSFET driver specifically designed to drive two N-channel power MOSFETs in a synchronous buck converter topology. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this driver is a critical component for power management solutions. It is ideal for a wide range of applications, including computing, networking, and graphics cards, where efficient power conversion is essential.

This MOSFET driver operates from a supply voltage of up to 12 V, making it suitable for many intermediate bus architectures. It features an adaptive bootstrap technology that ensures the high-side gate driver remains operational even at duty cycles as low as 0%. The ADP3419JRMZ-REEL7 provides robust operation with its high current drive capability and fast switching speeds, which improves the overall efficiency of the power conversion process.

One of the key features of the ADP3419JRMZ-REEL7 is its output disable function, which allows the user to turn off both the high-side and low-side drivers to protect the power supply during fault conditions. This feature ensures safe operation and extends the life of the end application's power system. Additionally, the device's small MSOP-10 package makes it a space-saving solution for densely packed PCBs.

Other notable features of the ADP3419JRMZ-REEL7 include:

  • Independent high-side and low-side driver channels for greater control
  • Bootstrap diode integrated for reduced component count
  • Under-voltage lockout for both high-side and low-side drivers
  • Fast propagation delays and transition times for improved performance
  • Thermal shutdown feature to prevent overheating

The ADP3419JRMZ-REEL7 comes in a tape and reel packaging format (REEL7), which facilitates efficient handling and manufacturing processes, especially for high-volume production. With its combination of features, the ADP3419JRMZ-REEL7 by Analog Devices Inc. is a reliable and efficient solution for driving MOSFETs in your power conversion applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess